EN
  • EN
  • DE

SIM800C32

Part No SIM800C32
Manufacturer Simcom
Catalog OEM Parts ( S )
Description Simcom SIM800C, module 2G, 32M flash GSM/GPRS (850/900/1800/1900MHz), Bluetooth 3.0 + EDR, MMS, USB 2.0, GPIO, PWM,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093098-SIM800C32
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM800C32 CAD Model

Description

The SIM800C32 is a compact and reliable quad-band GSM/GPRS module. Designed for global operation, it operates on GSM 850MHz, EGSM 900MHz, DCS 1800MHz and PCS 1900MHz frequencies. This module combines small size with robust performance, making it suitable for a wide array of IoT and communication applications.

Applications:

  • Remote Monitoring: Ideal for applications requiring real-time data transmission from remote locations, such as environmental monitoring, asset tracking, and smart agriculture.
  • Security Systems: Used in alarm systems for sending SMS alerts or establishing GPRS connections for remote surveillance.
  • Telematics: Found in vehicle tracking systems for location reporting, geofencing, and remote diagnostics.
  • Smart Metering: Enables wireless data transmission of meter readings for utilities like electricity, water, and gas.
  • Industrial Automation: Facilitates communication between industrial devices for remote control and monitoring.

Features:

  • Quad-Band GSM/GPRS: Operates on GSM 850MHz, EGSM 900MHz, DCS 1800MHz and PCS 1900MHz frequencies.
  • GPRS Multi-Slot Class 12/10: Supports high-speed data transfer rates.
  • Embedded TCP/IP Protocol Stack: Simplifies network connectivity and application development.
  • AT Command Interface: Standard AT commands for easy control and configuration.
  • Small Size: Compact design for space-constrained applications.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Voice, SMS and Data Support: Offers versatile communication options.

Benefits:

  • Global Compatibility: Quad-band support ensures operation in most GSM networks worldwide.
  • Easy Integration: Standard interfaces and AT commands simplify integration into existing systems.
  • Cost-Effective: Provides a low-cost solution for wireless communication needs.
  • Reliable Performance: Robust design ensures reliable operation in various environmental conditions.
  • Fast Data Transfer: GPRS support enables high-speed data transfer for real-time applications.
  • Remote Control & Monitoring: Allows for easy remote control and monitoring of devices and systems.

Technical Specifications:

The SIM800C32 operates at 3.4V ~ 4.4V supply voltage. It features a SIM card holder, antenna pad, and serial communication interfaces. GPRS connectivity includes GPRS multi-slot class 12/10, GPRS mobile station class B. It supports protocols like TCP/IP, UDP, HTTP, and FTP. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess