EN
  • EN
  • DE

TSV522AIYST

Part No TSV522AIYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP 1.15MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.89 V/μs
Gain Bandwidth Product (GBP) 1.15MHz
Current - Input Bias 10pA
Voltage - Input Offset 800μV
Operating Supply Current 60μA
Channel Output Current 55mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 128445-TSV522AIYST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSV522AIYST CAD Model

Description

Introducing the TSV522AIYST from STMicroelectronics

The TSV522AIYST is a state-of-the-art operational amplifier (op-amp) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the TSV52x series, which is well-regarded for its precision and power efficiency. It is specifically designed to meet a wide range of application requirements in the consumer, industrial, and automotive sectors.

Key Features

  • Low Power Consumption: The TSV522AIYST is optimized for low-voltage operations, consuming only 29 μA of supply current per amplifier, which makes it ideal for battery-powered and energy-saving applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 5.5V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both 3V and 5V systems.
  • High Accuracy: With its low input offset voltage of only 800 µV at 25°C, the TSV522AIYST ensures high accuracy in signal amplification, which is crucial for precision-sensitive applications.
  • Extended Temperature Range: This op-amp is designed to perform reliably across a broad temperature range from -40°C to +125°C, accommodating the rigorous demands of automotive and industrial environments.
  • Small Package Size: The TSV522AIYST comes in a compact 5-pin TSOT23-5 package, saving valuable board space while still delivering robust performance.

Applications

The versatility of the TSV522AIYST makes it suitable for a variety of applications, such as:

  • Signal conditioning in sensor interfaces
  • Active filtering tasks
  • Battery-powered and portable devices
  • Automotive electronics, including control units and power management systems
  • Industrial equipment requiring low-voltage operation and precision measurement

With its combination of low power consumption, high accuracy, and operational stability over a wide temperature range, the TSV522AIYST operational amplifier is an excellent choice for designers seeking to enhance the performance and efficiency of their electronic systems. By integrating this op-amp into your designs, you can take advantage of STMicroelectronics' commitment to quality and innovation.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8455 $51.2190
43+ $2.3348 $100.3964
67+ $2.2618 $151.5406
92+ $2.1889 $201.3788
119+ $2.1159 $251.7921
159+ $1.8970 $301.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess