EN
  • EN
  • DE

SIM28ML

Part No SIM28ML
Manufacturer Simcom
Catalog OEM Parts ( S )
Description Gnss Module SIM28ML Simcom; Nmea/pmtk; Gps L1; 66-CHANNELS; Uart; -165DBM; 5HZ; 2.8-4.3V; 10.1X9.7X2.5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968703-SIM28ML
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM28ML CAD Model

Description

The SIM28ML is a miniature surface mount GPS/GNSS receiver module manufactured by Simcom. It is a high-performance, low-power module designed for a wide range of positioning and navigation applications. The module integrates a complete GNSS receiver system, including RF front-end, baseband processor, and power management, into a small form factor.

Applications:

  • Asset tracking: Tracks the location of valuable assets.
  • Personal navigation devices: Used in handheld GPS devices and smartphones for navigation.
  • Automotive navigation systems: Provides positioning information for in-car navigation systems.
  • Fleet management: Monitors the location and movement of vehicles in a fleet.
  • IoT devices: Enables location-based services in Internet of Things (IoT) applications.

Features:

  • GNSS receiver: Supports GPS, GLONASS, Galileo, and BeiDou satellite systems.
  • High sensitivity: Acquires and tracks satellites in weak signal environments.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Small size: Allows for integration into space-constrained applications.
  • Surface mount package: Facilitates automated assembly.

Benefits:

  • Accurate positioning: Provides accurate and reliable positioning information.
  • Global coverage: Supports multiple GNSS systems for global coverage.
  • Extended battery life: Low power consumption extends battery life.
  • Easy integration: Small size and surface mount package simplify integration.
  • Robust performance: Operates reliably in challenging environments.

Additional Details:

The SIM28ML module typically requires a 3.3V power supply. It communicates with a host microcontroller via UART or other serial interfaces. The module outputs standard NMEA (National Marine Electronics Association) data, which provides positioning information in a standardized format. The antenna connection can be either a dedicated RF connector or a direct connection to a patch antenna. The operating temperature range is usually from -40°C to +85°C. Time To First Fix (TTFF) is an important specification and indicates how long it takes for the module to acquire satellite signals and determine its position after power-up. The module’s sensitivity enables it to function in urban canyons and other environments with obstructed views of the sky.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,011 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess