EN
  • EN
  • DE

SSF2307

Part No SSF2307
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Electronic Wholesale
Description PWM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1259238-SSF2307
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSF2307 CAD Model

Description

The SSF2307 is a P-Channel Enhancement Mode MOSFET from Silikron Semiconductor Co., LTD. It is designed for load switching and power management applications where efficiency and low on-resistance are critical. This MOSFET offers a combination of high current handling capability and low gate threshold voltage, making it suitable for battery-powered devices and other low-voltage applications.

Applications:

  • Load switching in portable devices
  • Power management circuits
  • Battery-powered applications
  • DC-DC converters
  • Solid-state relays

Features:

  • P-Channel enhancement mode: Simplifies drive circuitry and reduces component count.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate threshold voltage (VGS(th)): Enables operation at low voltage levels.
  • High drain current (ID): Provides ample current handling capability for demanding applications.
  • Fast switching speed: Allows for efficient operation in high-frequency circuits.

Benefits:

  • Increased battery life in portable devices: Reduced power loss leads to longer run times.
  • Improved system efficiency: Lower RDS(on) minimizes heat generation and enhances overall performance.
  • Simplified circuit design: Low gate threshold voltage simplifies drive requirements.
  • Enhanced thermal performance: Low on-resistance reduces heat dissipation.
  • Compact solution: Available in small surface-mount packages for space-constrained applications.

Additional Details:

The SSF2307 typically features a drain-source voltage (VDS) rating of -20V to -30V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) rating that varies based on the specific package and operating temperature, commonly around -2A to -4A. The on-resistance (RDS(on)) is a key parameter, often specified at less than 0.1 ohms at a gate-source voltage of -4.5V. This low RDS(on) value contributes significantly to minimizing power dissipation and improving efficiency. The device is typically available in surface-mount packages such as SOT-23 or similar. Its fast switching speeds are crucial for efficient DC-DC converter operation. Furthermore, the robust design ensures reliable performance under varying load conditions. The low gate charge also helps to reduce switching losses further, contributing to increased efficiency.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess