EN
  • EN
  • DE

MCR01MZPEJ102

Part No MCR01MZPEJ102
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0805+
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 715259-MCR01MZPEJ102
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR01MZPEJ102 CAD Model

Description

The MCR01MZPEJ102 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications in electronic circuits, providing stable resistance and reliable performance in a compact package. It is commonly used for current limiting, voltage division, and pull-up/pull-down applications.

Applications

  • General Electronic Circuits: Used in various electronic circuits for current limiting and voltage division.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer electronics products.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment.
  • Automotive Electronics: Employed in automotive electronic systems for various applications.
  • Power Supplies: Integrated into power supply circuits for current limiting and voltage regulation.

Features

  • Thick Film Construction: Provides stable resistance and reliable performance.
  • Compact Package: Available in a small chip resistor package, such as 01005, 0201, 0402, or 0603.
  • High Reliability: Designed for long-term reliability and stability.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Compliant with RoHS standards, making it environmentally friendly.

Benefits

  • Stable Resistance: Thick film construction ensures stable resistance over temperature and time.
  • Compact Design: Small package allows for high-density board layouts.
  • Reliable Operation: High reliability ensures long-term performance.
  • Versatile Application: Suitable for a wide range of electronic circuit applications.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Specifications

The MCR01MZPEJ102 has a resistance value of 1 kΩ with a tolerance of ±5%. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically from -55°C to +155°C, ensuring reliable performance in a wide range of environmental conditions. The power rating is typically 1/16W or 1/10W, depending on the package size. It's constructed using ceramic materials and thick film resistive elements, providing excellent electrical insulation and mechanical strength.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess