EN
  • EN
  • DE

SST89V58RD2-33-I-NJE

Part No SST89V58RD2-33-I-NJE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Description IC 8-BIT Mcu Flashflex EEPROM Cmos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096388-SST89V58RD2-33-I-NJE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST89V58RD2-33-I-NJE CAD Model

Description

The SST89V58RD2-33-I-NJE is a member of the SST89V58RD2 series, a high-performance 8-bit microcontroller from Silicon Storage Technology (SST). This microcontroller is based on the industry-standard 8051 architecture and features a wide range of integrated peripherals, making it suitable for various embedded applications. It offers a combination of processing power, memory capacity, and I/O capabilities that are essential for modern control systems.

Applications

  • Industrial Control Systems: Used in automated machinery, process control, and data acquisition systems.
  • Consumer Electronics: Implemented in appliances, remote controls, and other electronic devices.
  • Automotive Electronics: Employed in dashboard controls, sensor interfaces, and engine management systems.
  • Security Systems: Used in alarm systems, access control, and surveillance equipment.
  • Medical Devices: Integrated into portable medical instruments and monitoring devices.

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set for robust and reliable performance.
  • Flash Memory: Integrated Flash memory for program storage, allowing for easy updates and reprogramming.
  • SRAM: Includes a substantial amount of SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication: Features UART and other serial interfaces for communication with external devices.
  • GPIO Pins: Offers a variety of general-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Interrupt Controller: Includes a flexible interrupt controller for handling real-time events and asynchronous tasks.

Benefits

  • High Performance: Provides fast and efficient processing capabilities for demanding applications.
  • Integrated Memory: Simplifies system design and reduces component count by incorporating both Flash and SRAM.
  • Versatile Peripherals: Offers a wide range of peripherals to support various application requirements.
  • Easy Programming: Compatible with standard 8051 development tools and programming environments.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.

Additional Details

The SST89V58RD2-33-I-NJE operates at a clock speed of 33 MHz, delivering high performance for demanding applications. Its integrated Flash memory allows for easy program updates and storage, while the SRAM provides ample space for data manipulation during program execution. The microcontroller also features multiple timers/counters, serial communication interfaces, and GPIO pins for interfacing with a variety of external devices. This microcontroller is designed for reliable operation in industrial environments, with a wide operating temperature range and robust protection features.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess