EN
  • EN
  • DE

SST89V58RD-33-C-PIE

Part No SST89V58RD-33-C-PIE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 8051
Number of I/Os 32
Win Source Part Number 1032520-SST89V58RD-33-C-PIE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST89V58RD-33-C-PIE CAD Model

Description

The SST89V58RD-33-C-PIE is a microcontroller manufactured by Silicon Storage Technology (SST). Based on the 'SST89V' prefix, it belongs to SST's family of 8051-based microcontrollers, likely featuring embedded flash memory. The '-33' likely represents its clock speed, and '-C-PIE' denotes package and temperature specifications. This microcontroller is designed for embedded control applications.

Applications

  • Industrial control: Controlling machinery, sensors, and actuators in industrial automation systems.
  • Consumer electronics: Managing functions in appliances, remote controls, and toys.
  • Automotive electronics: Controlling various functions in vehicles, such as lighting, door locks, and engine management.
  • Medical devices: Managing data acquisition and control in medical instruments.
  • Security systems: Controlling access control, alarm systems, and surveillance equipment.

Features

  • 8051 core: Based on the industry-standard 8051 architecture for compatibility and ease of use.
  • Embedded flash memory: Allows for in-system programming and data storage.
  • RAM: Internal RAM for data storage during program execution.
  • Timers/Counters: Providing timing and counting functions for various applications.
  • Serial communication interfaces: UART, SPI, and I2C for communicating with other devices.
  • GPIO pins: General purpose input/output pins for controlling external devices.

Benefits

  • Cost-effective: Provides a low-cost solution for embedded control applications.
  • Easy to program: Compatible with standard 8051 development tools.
  • Versatile: Suitable for a wide range of applications.
  • Reliable: Offers robust performance and long-term reliability.
  • Small footprint: Allows for integration into space-constrained designs.

For specific technical data on the SST89V58RD-33-C-PIE, including memory sizes, clock speed, operating voltage range, package dimensions, and peripheral specifications, consult the official Silicon Storage Technology datasheet for this part number. These datasheets offer vital programming details.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess