EN
  • EN
  • DE

NCP03XH103F25RL

Part No NCP03XH103F25RL
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832396-NCP03XH103F25RL
Ultra Librarian 3D Model Ultra Librarian NCP03XH103F25RL CAD Model

Description

The NCP03XH103F25RL is a thermistor manufactured by Murata Electronics North America. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. This characteristic makes it suitable for temperature sensing, temperature compensation, and temperature control applications.

Applications:

  • Temperature sensing in automotive electronics
  • Temperature compensation in consumer electronics
  • Overheating protection in power supplies
  • Temperature monitoring in industrial equipment
  • Temperature control in heating and cooling systems

Features:

  • Negative Temperature Coefficient (NTC)
  • Compact Size
  • Fast Response Time
  • High Accuracy
  • Excellent Long-Term Stability

Benefits:

  • Precise temperature measurement for accurate control
  • Reliable overheating protection for sensitive components
  • Stable performance over a wide temperature range
  • Easy integration into various electronic circuits
  • Long lifespan ensures consistent performance

Additional Details:

The NCP03XH103F25RL has a resistance value of 10kΩ at 25°C. The 'F' in the part number indicates a tolerance of ±1%. The B-constant (β), which represents the material constant related to the temperature sensitivity, is specified in the datasheet. This thermistor is designed for surface mount technology (SMT) and comes in a small package size, making it suitable for applications where space is limited. It is commonly used in automotive applications, where temperature sensing is crucial for engine control, climate control, and other systems. Furthermore, it adheres to RoHS standards, ensuring it is free from hazardous substances.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess