The SST89V54RD2-33-C-TQJ is an 8-bit microcontroller based on the 8051 architecture, manufactured by Silicon Storage Technology (SST). This microcontroller is designed for embedded applications, featuring a large Flash memory and versatile peripherals.
Applications:
- Industrial Control Systems
- Consumer Electronics
- Embedded Control Applications
- Motor Control
- Security Systems
Features:
- 8051-Compatible Architecture
- 32 KB Flash Memory
- 1 KB SRAM
- Three 16-Bit Timer/Counters
- Full Duplex UART
- SPI and I2C Interfaces
- Programmable Watchdog Timer
- Up to 32 Programmable I/O Lines
- On-Chip Oscillator
- Power-Down Modes
Benefits:
- Large Flash memory provides ample space for application code.
- Versatile I/O and peripheral options simplify interfacing with external devices.
- Low power consumption extends battery life in portable applications.
- Integrated watchdog timer improves system reliability.
- High-performance 8051 core ensures efficient execution of control algorithms.
Specifications:
The SST89V54RD2-33-C-TQJ operates at a maximum frequency of 33 MHz. It has 32 KB of Flash memory and 1 KB of SRAM. The device features three 16-bit timer/counters and a full-duplex UART. SPI and I2C serial communication interfaces are also included. The operating voltage ranges from 4.5V to 5.5V. It is packaged in a TQFP-44.