EN
  • EN
  • DE

SST89E58RD2

Part No SST89E58RD2
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260031-SST89E58RD2
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E58RD2 CAD Model

Description

The SST89E58RD2 is a high-performance 8-bit microcontroller from Silicon Storage Technology (SST). It is based on the industry-standard 8051 architecture but incorporates enhanced features such as a larger Flash memory, more RAM, and improved I/O capabilities. This makes it a versatile solution for a wide range of embedded control applications.

Applications:

  • Industrial Control: Controlling machinery, sensors, and actuators in industrial automation systems.
  • Motor Control: Implementing motor control algorithms in various applications.
  • Consumer Electronics: Controlling appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Providing control functions in automotive systems.
  • Data Acquisition: Collecting and processing data from sensors in data acquisition systems.

Features:

  • 8051 Core: Based on the industry-standard 8051 instruction set, ensuring compatibility with existing 8051 code.
  • Flash Memory: Includes a large Flash memory for storing program code.
  • RAM: Offers a significant amount of RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial Communication: Provides UART, SPI, and I2C serial communication interfaces.
  • I/O Ports: Offers a large number of general-purpose I/O ports for interfacing with external devices.
  • Interrupt System: Includes a flexible interrupt system for handling interrupts from various sources.

Benefits:

  • Performance: Offers high performance compared to standard 8051 microcontrollers.
  • Flexibility: The large Flash memory and RAM provide flexibility for implementing complex applications.
  • Ease of Use: The 8051 instruction set is widely known and easy to use.
  • Wide Range of Applications: Suitable for a wide range of embedded control applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Additional Details:

The SST89E58RD2 typically operates with a supply voltage of 5V or 3.3V. The Flash memory is in-system programmable, allowing for easy code updates. The device features a watchdog timer to prevent system crashes. It also includes power management features to reduce power consumption. The SST89E58RD2 is available in different package options, such as PLCC and QFP, to meet different space requirements. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess