EN
  • EN
  • DE

SST89E564RD-40-C-PIE

Part No SST89E564RD-40-C-PIE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260028-SST89E564RD-40-C-PIE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E564RD-40-C-PIE CAD Model

Description

The SST89E564RD-40-C-PIE is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture, manufactured by Silicon Storage Technology (SST). It features integrated flash memory, SRAM, and peripherals, making it suitable for a wide range of embedded control applications.

Applications:

  • Industrial Control: Used in industrial automation systems, motor control, and process control applications.
  • Consumer Electronics: Integrated into various consumer electronics devices, such as remote controls, appliances, and toys.
  • Automotive Electronics: Employed in automotive control systems, such as dashboard displays and sensor interfaces.
  • Medical Devices: Used in medical equipment, such as patient monitoring systems and diagnostic devices.
  • Internet of Things (IoT): Integrated into IoT devices for data acquisition, processing, and communication.

Features:

  • 8051 Architecture: Based on the industry-standard 8051 instruction set.
  • 64 KB Flash Memory: On-chip flash memory for program storage.
  • 1024 Bytes SRAM: On-chip SRAM for data storage.
  • 32 Programmable I/O Lines: Provides flexible input/output capabilities.
  • Three 16-Bit Timers/Counters: Offers flexible timing and counting capabilities.
  • UART Serial Communication: Supports asynchronous serial communication.
  • SPI Serial Interface: Supports synchronous serial communication.
  • Watchdog Timer: Provides a watchdog timer for system monitoring and reset.
  • Power-Down Mode: Minimizes power consumption in standby mode.

Benefits:

  • High Performance: Delivers high performance for demanding embedded control applications.
  • Integrated Peripherals: Reduces system cost and complexity with integrated peripherals.
  • Flexible I/O: Offers flexible input/output capabilities for interfacing with various external devices.
  • Reliable Operation: Watchdog timer ensures reliable system operation.
  • Low Power Consumption: Power-down mode minimizes power consumption, extending battery life.

Additional Details:

The SST89E564RD-40-C-PIE operates at a clock frequency of up to 40 MHz. It is available in a 40-pin PDIP or other package. For detailed specifications, including pin assignments, electrical characteristics, and timing diagrams, refer to the SST datasheet. Programming can be done using standard 8051 development tools. The 'C' in the part number denotes commercial temperature range.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess