EN
  • EN
  • DE

SST89E52RD-40-C-PIE

Part No SST89E52RD-40-C-PIE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260021-SST89E52RD-40-C-PIE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E52RD-40-C-PIE CAD Model

Description

The SST89E52RD-40-C-PIE is an 8-bit microcontroller based on the 8051 architecture, manufactured by Silicon Storage Technology (SST). It features a high-speed architecture, embedded SuperFlash memory, and a rich set of peripherals, making it suitable for various embedded control applications.

Applications:

  • Motor control
  • Consumer electronics
  • Industrial control systems
  • Instrumentation
  • Security systems
  • Embedded control applications

Features:

  • 8-bit 8051-compatible microcontroller
  • 40 MHz clock frequency
  • 64 KB of on-chip Flash memory (SuperFlash)
  • 1 KB of on-chip RAM
  • Three 16-bit timer/counters
  • Full-duplex UART
  • Programmable Watchdog Timer (WDT)
  • Dual Data Pointer
  • Power-down modes for low-power operation
  • 32 Programmable I/O Lines
  • SPI (Serial Peripheral Interface)
  • Available in PDIP package

Benefits:

  • High-speed operation enables efficient execution of control algorithms.
  • On-chip Flash memory provides non-volatile storage for program code and data.
  • Integrated peripherals reduce the need for external components, minimizing system cost and size.
  • Low-power modes extend battery life in portable applications.
  • The 8051 architecture is widely supported with development tools and resources.

Additional Details:

The SST89E52RD-40-C-PIE operates at a clock frequency of up to 40 MHz, providing fast instruction execution. The 64 KB of SuperFlash memory allows for storing sizable application code. The on-chip RAM provides ample space for data manipulation. The microcontroller includes three 16-bit timer/counters that can be used for timing, counting, and PWM generation. The full-duplex UART enables serial communication with other devices. The programmable watchdog timer enhances system reliability by detecting and resetting the microcontroller in case of software errors. The dual data pointer facilitates efficient memory access. The device offers various power-down modes to minimize power consumption when the microcontroller is idle. The SPI interface allows for serial communication with peripherals. The PDIP (Plastic Dual In-line Package) allows easy prototyping.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess