The SST89E516RD2 is a high-performance 8051-based microcontroller with a large on-chip Flash memory. Manufactured by Microchip Technology (formerly Silicon Storage Technology, Inc.), this device offers a versatile solution for a wide range of embedded control applications.
Applications:
- Motor Control
- Industrial Automation
- Consumer Electronics
- Security Systems
- Smart Card Readers
- Data Acquisition Systems
Features:
- 8051-Compatible Architecture
- 64 KB Flash Memory
- 1280 Bytes of RAM
- 32 Programmable I/O Lines
- Three 16-bit Timer/Counters
- Full Duplex UART
- Programmable Watchdog Timer
- Power-Down Mode
- ISP (In-System Programming) and IAP (In-Application Programming)
- Operating Voltage: 2.7V to 5.5V
Benefits:
- Large Flash Memory: 64 KB Flash allows for storing sizable application code.
- In-System Programmability: ISP enables convenient firmware updates in the field.
- Low-Power Consumption: Power-down mode helps minimize energy usage in battery-powered applications.
- Versatile I/O: 32 programmable I/O lines offer flexibility in interfacing with various peripherals.
- Robust Timer/Counters: Three 16-bit timers are suitable for a variety of timing and counting tasks.
Additional Details:
The SST89E516RD2 microcontroller uses a standard 8051 instruction set, making it easy to program using readily available development tools. The device's In-Application Programming (IAP) capability allows for dynamically updating the Flash memory while the application is running. The microcontroller's robust design and wide operating voltage range make it suitable for use in demanding industrial environments. It typically comes in a variety of packages, including PDIP, PLCC, and QFP. External crystal oscillator is required for operation. SST provides comprehensive documentation and sample code to support developers using this microcontroller.