The SST89C54-33-I-NJ is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture from Silicon Storage Technology (SST). It combines a fast CPU core with on-chip Flash memory, SRAM, and a variety of peripherals, making it suitable for a wide range of embedded control applications.
Applications:
- Industrial control systems
- Motor control
- Consumer electronics
- Instrumentation
- Data acquisition systems
Features:
- 8051-compatible architecture
- High-speed operation up to 33 MHz
- 32 KB on-chip Flash memory
- 256 bytes of on-chip RAM
- Three 16-bit timer/counters
- Full-duplex UART
- Programmable Watchdog Timer
- Power-down modes for low-power operation
Benefits:
- High performance allows for complex control algorithms
- On-chip Flash memory enables in-system programming
- Integrated peripherals reduce external component count
- Low power consumption for battery-powered applications
- Robust design for industrial environments
Additional Details:
The SST89C54-33-I-NJ operates from a supply voltage of 5V. The on-chip Flash memory allows for easy code updates and data storage. The microcontroller supports a variety of interrupt sources, enabling responsive real-time control. It includes a serial port for communication with other devices. The device offers multiple power-down modes to minimize power consumption in idle states. The microcontroller core is fully compatible with the 8051 instruction set, making it easy to migrate existing 8051-based designs. The device is available in a variety of packages including DIP, SOIC, and PLCC. It's designed to operate over an industrial temperature range. The integrated watchdog timer prevents the microcontroller from locking up in the event of a software error. It is a robust and versatile microcontroller suitable for a wide range of embedded control applications where high performance and low power consumption are required. The Flash memory is typically rated for a high number of erase/write cycles, ensuring long-term data retention.