The SST39VF1681-70-4I-EK is a 16 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It's based on SST's proprietary SuperFlash® technology, offering a combination of high performance, low power consumption, and high reliability. This memory device is designed for embedded applications requiring non-volatile storage for code and data.
Applications
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Consumer electronics
- Data logging
Features
- 16 Mbit (2M x 8) organization
- Single 2.7-3.6V read and write operations
- Superior write performance: Page-Write operation in 14 µs/byte (typical)
- Low power consumption: Active current of 15 mA (typical) and Standby current of 4 µA (typical)
- Fast read access time: 70 ns
- Endurance: 100,000 cycles (typical)
- Data retention: 100 years (typical)
- Industry-standard TSOP and TFBGA packages
- Sector protection
Benefits
- Fast program execution due to quick read access times
- Extended battery life in portable applications because of low power consumption
- High reliability and data integrity with high endurance and data retention
- Simplified system design with single voltage operation
- Reduced manufacturing costs with standard packages
- Enhanced data security with sector protection features
Additional Details
The SST39VF1681-70-4I-EK utilizes a page-write operation allowing faster programming, decreasing overall write times and increasing throughput. The device is available in industry-standard packages, simplifying integration into existing systems. The operating temperature ranges from -40°C to +85°C making it suitable for harsh environments. The SST39VF1681's superior performance characteristics, combined with its robust design and reliability, makes it an excellent choice for demanding embedded applications where non-volatile memory is critical. The device's sector protection feature allows specific blocks of memory to be write-protected, preventing accidental or malicious data corruption. This feature provides an added layer of security for sensitive data or critical code segments.