The SST39VF088-70-4I-EK is an 8 Mbit Multi-Purpose Flash (MPF) device manufactured by Silicon Storage Technology (SST). It is organized as 1M x8 bits, offering a fast page mode read, superior reliability, and low-power consumption. This memory is designed for applications that require fast read access, non-volatile storage, and in-system programmability. The device is commonly used to store program code and data in embedded systems.
Applications:
- Embedded systems for program and data storage
- Network devices (routers, switches)
- Industrial control systems
- Consumer electronics (e.g., set-top boxes, DVD players)
- Wireless communication devices
Features:
- Fast Read Access Time: 70 ns
- Single 2.7-3.6V Read and Write Operations
- Superior Reliability: 100,000 Endurance Cycles (typical)
- Low Power Consumption: Active Read Current - 12 mA (typical)
- Sector Erase Capability
- Fast Page Mode Read
- JEDEC Standard Pinout
- Available in PLCC and TSOP Packages
Benefits:
- Fast access times enable high-performance system operation.
- The single voltage operation simplifies system design and reduces power consumption.
- High endurance ensures long-term data retention, even with frequent write cycles.
- Low power consumption extends battery life in portable applications.
- The sector erase capability allows for efficient data management.
- Fast page mode read capability enhances read performance for sequential data access.
Additional Details:
The SST39VF088-70-4I-EK operates on a single power supply in the range of 2.7V to 3.6V. The device is available in PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package) options, providing flexibility in board layout and mounting. It also features a hardware data protection scheme that prevents accidental writes during power transitions. The device is ideal for applications that require frequent reprogramming and data updates due to its high endurance and fast programming times.