The SST39VF080-90-4I-EIE is an 8 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). It is designed using high-performance CMOS SuperFlash technology, providing a reliable and cost-effective memory solution. The device operates on a single 2.7-3.6V power supply and features low power consumption.
Applications:
- Embedded systems requiring non-volatile memory storage
- Storage of program code in microcontrollers
- Data logging applications in industrial equipment
- Firmware storage in consumer electronics
- Networking devices requiring fast and reliable flash memory
Features:
- 8 Mbit (1M x 8) organization
- Single 2.7-3.6V read and write operations
- Fast Read Access Time: 90 ns
- Low Power Consumption: Active Read Current: 20 mA (typical), Standby Current: 5 μA (typical)
- Superior Reliability: 100,000 endurance cycles (typical)
- Sector-Erase Capability: Uniform 4 KByte sectors
- Block-Erase Capability: Uniform 64 KByte blocks
- Chip-Erase for complete memory erasure
- JEDEC Standard Flash footprint
- Available in PLCC and TSOP packages
Benefits:
- Faster read access improves overall system performance.
- Low power consumption optimizes battery life in portable devices.
- High endurance guarantees reliable data storage for extended periods.
- Sector and block erase functions provide flexible memory management options.
- Standard JEDEC footprint simplifies integration with existing designs.
Specifications:
The SST39VF080-90-4I-EIE operates with a supply voltage range of 2.7V to 3.6V. It has a read access time of 90 ns. Typical active read current is 20 mA, and standby current is 5 μA. The device is available in PLCC32 and TSOP32 packages. It supports an operating temperature range from -40°C to +85°C.