EN
  • EN
  • DE

SF14-0859M5UB05

Part No SF14-0859M5UB05
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189154-SF14-0859M5UB05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-0859M5UB05 CAD Model

Description

The SF14-0859M5UB05 is a thin film common mode filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to suppress common mode noise while providing minimal impact to differential signals.

Applications:

  • High-speed data lines: Commonly used to filter noise in USB, HDMI, and Ethernet connections.
  • Mobile devices: Smartphones and tablets often employ common mode filters to improve signal integrity.
  • Automotive applications: CAN bus and other automotive communication systems benefit from noise filtering.
  • Industrial equipment: Sensitive electronic equipment in industrial settings requires robust noise suppression.

Features:

  • Thin film technology: Provides precise impedance control and excellent high-frequency performance.
  • Common mode noise suppression: Effectively attenuates unwanted common mode noise signals.
  • Low insertion loss: Maintains signal integrity with minimal attenuation of desired signals.
  • Compact size: Allows for integration into space-constrained applications.
  • High reliability: Designed for demanding environments and long-term performance.

Benefits:

  • Improved signal integrity: Reduces noise and interference for cleaner signals.
  • Enhanced system performance: Enables higher data rates and more reliable communication.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic interference.
  • Increased design flexibility: Small size and high performance allow for versatile integration.
  • Greater system reliability: Protects sensitive components from noise-related damage.

Additional Details:

While specific technical specifications such as impedance, attenuation characteristics, and operating frequency range require consultation of the official AVX Corp/Kyocera Corp datasheet for the SF14-0859M5UB05 part, these filters generally exhibit excellent performance in the GHz range. The thin film construction ensures consistent performance across manufacturing lots. It is crucial to refer to the datasheet for the precise electrical characteristics and mechanical dimensions required for design and integration.

You May Also Be Interested in

Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess