EN
  • EN
  • DE

SST39VF040-90-4I-NH

Part No SST39VF040-90-4I-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259904-SST39VF040-90-4I-NH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF040-90-4I-NH CAD Model

Description

The SST39VF040-90-4I-NH is a 4 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This device is designed for reliable and high-performance non-volatile storage for a variety of applications. It utilizes SST's proprietary SuperFlash technology, ensuring superior performance and data retention.

Applications:

  • Embedded Systems: Used for storing firmware and application code in embedded systems.
  • Consumer Electronics: Employed in devices such as digital cameras, MP3 players, and set-top boxes for storing data and program code.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration data and operating parameters.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and network configurations.
  • Medical Devices: Integrated into medical devices for storing calibration data, software updates, and other critical information.

Features:

  • 4 Mbit Density: Provides 4 Mbits (512K x 8) of storage capacity.
  • SuperFlash Technology: Utilizes SST's patented SuperFlash technology for high performance and reliability.
  • Fast Read Access Time: Offers a read access time of 90 ns for fast data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Sector Erase Capability: Supports sector erase operations for efficient memory management.
  • Single 2.7-3.6V Power Supply: Operates from a single 2.7-3.6V power supply.
  • JEDEC Standard Packages: Available in industry-standard packages for easy integration.

Benefits:

  • High Performance: Fast read access time ensures quick data retrieval, improving overall system performance.
  • Reliable Data Storage: SuperFlash technology provides superior data retention and endurance, ensuring data integrity.
  • Low Power Consumption: Low power operation extends battery life in portable devices.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management and programming.
  • Easy Integration: JEDEC standard packages simplify integration into existing systems.

Technical Specifications:

The SST39VF040-90-4I-NH features a read access time of 90 ns, operates from a 2.7-3.6V power supply, and offers a typical endurance of 100,000 cycles per sector. It is available in a variety of packages, including PLCC and TSOP. The device is also RoHS compliant, ensuring environmental compatibility.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess