EN
  • EN
  • DE

SST36VF3203-70-4I-B3KE

Part No SST36VF3203-70-4I-B3KE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 32 Mbit (x8/x16) Concurrent SuperFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259831-SST36VF3203-70-4I-B3KE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST36VF3203-70-4I-B3KE CAD Model

Description

The SST36VF3203-70-4I-B3KE is a 32 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This device combines high-density storage with fast read and write performance, making it suitable for various embedded applications.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, code, and data.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Consumer Electronics: Integrated into digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration data and program code.
  • Automotive Systems: Found in automotive electronics for storing navigation data and software updates.

Features:

  • 32 Mbit Density: Provides 32 Mbit of storage capacity.
  • Fast Read Access Time: Offers a fast read access time of 70 ns.
  • Page Mode Operation: Supports page mode operation for faster data transfer.
  • Sector Erase Capability: Allows for selective erasing of memory sectors.
  • Low Power Consumption: Minimizes power consumption for energy-sensitive applications.

Benefits:

  • High Performance: Fast read and write speeds improve system performance.
  • Large Storage Capacity: 32 Mbit density provides ample storage space for various applications.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Ensures reliable data storage and retrieval.

Additional Details:

The SST36VF3203-70-4I-B3KE operates at a supply voltage of 2.7V to 3.6V and is available in a compact package. It supports both asynchronous and synchronous burst read modes for faster data transfer. The device includes a hardware reset pin for easy system initialization. It is commonly used in embedded systems, networking equipment, and consumer electronics. The SST36VF3203-70-4I-B3KE features a high endurance rating, ensuring reliable data storage over a long period. The device also includes a data protection mechanism to prevent accidental data corruption. The fast read access time of 70ns enables quick retrieval of data, improving overall system performance. The low power consumption makes it suitable for battery-powered applications. The sector erase capability allows for selective erasing of memory sectors, optimizing memory management and extending the lifespan of the device. The SST36VF3203-70-4I-B3KE is a reliable and efficient choice for applications requiring high-density and high-performance flash memory. The device is also compliant with industry standards, ensuring compatibility with a wide range of systems and platforms.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 822 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess