The SST34HF162C-70-4E-LBK is a 16 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It is designed for high-performance, low-power applications requiring fast read access times and reliable data storage. This flash memory is commonly used in embedded systems, portable devices, and other applications where non-volatile memory is essential.
Applications:
- Embedded systems
- Portable devices (e.g., digital cameras, MP3 players)
- Data loggers
- Industrial control systems
- Medical devices
- Networking equipment
Features:
- 16 Mbit (2M x 8) CMOS Multi-Purpose Flash (MPF)
- Fast read access time: 70 ns
- Low power consumption: Active and Standby modes
- Single 2.7-3.6V read and write operations
- Sector Erase capability
- Chip Erase capability
- Hardware and software data protection
- JEDEC standard pinout
- Available in a Lead-Free package
Benefits:
- High-speed read access ensures quick data retrieval, enhancing system performance.
- Low power consumption extends battery life in portable applications.
- Sector and chip erase capabilities provide flexibility for data management and updates.
- Hardware and software protection prevent accidental data corruption.
- Standard JEDEC pinout simplifies integration into existing designs.
Additional Details:
The SST34HF162C-70-4E-LBK operates with a single power supply ranging from 2.7V to 3.6V, making it suitable for battery-powered applications. The device supports sector erase, allowing for selective data updates without affecting other memory areas. It also offers chip erase for bulk data clearing. The flash memory incorporates hardware and software write protection mechanisms to prevent accidental data modification during operation. The device is available in a Lead-Free package, complying with environmental regulations. The 70ns access time ensures rapid data transfer rates for demanding applications. It's designed for reliable operation over a wide temperature range.