EN
  • EN
  • DE

SMP1307-001

Part No SMP1307-001
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191050-SMP1307-001
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1307-001 CAD Model

Description

The SMP1307-001 is a silicon PIN diode manufactured by Skyworks Solutions Inc. This diode is optimized for use in high-performance RF and microwave switch and attenuator applications. It offers low insertion loss and high isolation, making it well-suited for demanding communication systems.

Applications

  • RF Switches
  • RF Attenuators
  • Limiter Circuits
  • Phase Shifters
  • Transmit/Receive (T/R) Switches
  • Wireless Infrastructure

Features

  • Low Insertion Loss
  • High Isolation
  • Surface Mount Package
  • Low Capacitance

Benefits

  • Improved signal integrity due to low insertion loss.
  • Reduced unwanted signal leakage with high isolation.
  • Cost-effective solution for RF applications.
  • Simplified manufacturing process with surface mount package.

Additional Details

The SMP1307-001 features low capacitance, which helps maintain high isolation performance. Its low forward resistance results in minimal insertion loss, improving overall system efficiency. The surface mount package simplifies integration into printed circuit boards (PCBs) and facilitates automated assembly processes. The diode is designed for operation over a wide temperature range. It is designed to provide reliable performance in demanding RF environments. The diode is often used in applications requiring fast switching speeds and low distortion. The ‘SMP’ in the part number designates that it is a surface mount plastic packaged diode produced by Skyworks.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $0.3269
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess