The SST27SF256-70-3C-PG is a 256 Kbit CMOS Flash EEPROM manufactured by Silicon Storage Technology (SST). It's organized as 32K x 8 bits, offering a combination of fast read access, low power consumption, and high endurance. This memory device is commonly used in applications requiring non-volatile storage solutions with in-system programmability.
Applications:
- Embedded systems for program storage
- Data logging applications
- Firmware storage in consumer electronics
- Industrial control systems
- Medical devices
Features:
- Fast Read Access Time: 70 ns
- Single 5V Read and Write Operations
- Superior Reliability: 100,000 Cycles Endurance
- Low Power Consumption: Active Current 20 mA (typical)
- Automatic Write Timing: Internal VPP Generation
- JEDEC Standard Pinout
- Available in PDIP Package
Benefits:
- Fast access times enable high-performance system operation.
- High endurance ensures long-term data retention, even with frequent write cycles.
- Low power consumption extends battery life in portable applications.
- In-system programmability allows for convenient firmware updates and data storage modifications.
- The JEDEC standard pinout simplifies integration into existing designs.
Additional Details:
The SST27SF256-70-3C-PG operates on a single 5V power supply. It features an internal VPP generation circuit, which eliminates the need for an external high-voltage source during write operations. The device supports both chip erase and sector erase operations, providing flexibility in data management. The device is available in a PDIP (Plastic Dual In-line Package), suitable for through-hole mounting.