EN
  • EN
  • DE

1PS79SB31,115

Part No 1PS79SB31,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 200mA
Current - Reverse Leakage @ Vr 30μA @ 10V
Capacitance @ Vr, F 25pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002487-1PS79SB31,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS79SB31,115 CAD Model

Description

The 1PS79SB31,115 is an electronic component manufactured by Nexperia USA Inc.

  • Diode Type: Schottky
  • Maximum DC Reverse Voltage: 30V
  • Average Rectified Current: 200mA (DC)
  • Maximum Forward Voltage: 500mV @ 200mA
  • Reverse Leakage Current at Vr: 30μA @ 10V
  • Capacitance at Vr, F: 25pF @ 1V, 1MHz
  • Operating Temperature - Junction: 125°C (Max)

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,970 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess