EN
  • EN
  • DE

SST25VF032B-50-4C-SCF

Part No SST25VF032B-50-4C-SCF
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 32 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259757-SST25VF032B-50-4C-SCF
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF032B-50-4C-SCF CAD Model

Description

The SST25VF032B-50-4C-SCF is a 32 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). This device utilizes a 4-bit multiplexed I/O serial interface to achieve high performance and reduced pin count. It is designed for storing code and data in embedded systems, offering a cost-effective and space-efficient alternative to parallel Flash memories.

Applications:

  • Embedded systems: Storing boot code, configuration data, and application code in microcontrollers and microprocessors.
  • Consumer electronics: Used in set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.
  • Networking equipment: Storing configuration data and network protocols in routers, switches, and modems.
  • Industrial control systems: Providing non-volatile memory for programmable logic controllers (PLCs) and other industrial devices.
  • Automotive electronics: Storing calibration data and software updates in automotive control units (ECUs).

Features:

  • 32 Mbit (4 MByte) capacity: Provides ample storage space for code and data.
  • Serial Quad I/O (SQI) interface: Allows for high-speed data transfer with minimal pin count.
  • Single 3.0-3.6V power supply: Operates on a single voltage supply, simplifying system design.
  • 50 MHz clock frequency: Enables fast read and write operations.
  • Page Program: Enables efficient writing of data in page-sized blocks.
  • Sector Erase/Block Erase: Allows for selective erasing of memory sections.
  • Write Protection: Prevents accidental overwriting of data.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.

Benefits:

  • High performance: SQI interface provides fast read and write speeds, improving system responsiveness.
  • Small footprint: Reduced pin count enables compact system designs.
  • Cost-effective: Provides a cost-efficient alternative to parallel Flash memories.
  • Easy integration: Simple serial interface simplifies integration with microcontrollers and other devices.
  • Reliable data storage: Offers non-volatile storage with data retention capabilities.

Additional Details:

The SST25VF032B-50-4C-SCF has specific characteristics such as its operating temperature range, which commonly spans from -40°C to +85°C. It uses a standard SPI command set, allowing for compatibility with existing SPI controllers. The device also features advanced security features, such as block protection, to prevent unauthorized access to critical data.

The SST25VF032B-50-4C-SCF is housed in a compact package, such as an 8-pin SOIC, which makes it suitable for space-constrained applications. The device is also lead-free and RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess