EN
  • EN
  • DE

3131-CF1PT-000000-1Y6-10A

Part No 3131-CF1PT-000000-1Y6-10A
Manufacturer E-T-A
Catalog Circuit Breakers
Description CIRCUIT BREAKER THRM 10A 32VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer E-T-A
Status Active
Breaker Type Thermal
Current Rating 10A
Voltage Rating - DC 32V
Number of Poles 1
Actuator Type Not Included
Illumination Yellow
Mounting Panel Mount
Win Source Part Number 1090463-3131-CF1PT-000000-1Y6-10A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3131-CF1PT-000000-1Y6-10A CAD Model

Description

The E-T-A 3131-CF1PT-000000-1Y6-10A is a thermal circuit breaker designed for equipment protection. This single-pole circuit breaker provides reliable overcurrent protection for a wide range of applications. It is known for its compact design, snap-in mounting, and trip-free mechanism, ensuring that the circuit remains open even if the reset button is held during an overcurrent condition. The 10A rating indicates its ability to handle a maximum continuous current of 10 amperes.

Applications

  • Power Supplies: Protection for power supply units in various electronic devices.
  • Industrial Equipment: Overcurrent protection for machinery and control systems.
  • Automotive Applications: Used in vehicles for protecting electrical circuits.
  • Marine Equipment: Protection for circuits in boats and other marine vehicles.
  • Appliances: Integrated into household appliances for safety.

Features

  • Thermal Protection: Provides reliable overcurrent protection based on temperature.
  • Trip-Free Mechanism: Ensures the circuit remains open during an overcurrent condition.
  • Snap-In Mounting: Simplifies installation and reduces assembly time.
  • Compact Design: Saves space in equipment and control panels.
  • Single-Pole Configuration: Provides protection for a single circuit.

Benefits

  • Enhanced Safety: Protects equipment and personnel from overcurrent hazards.
  • Reduced Downtime: Minimizes interruptions due to electrical faults.
  • Simplified Installation: Easy to integrate into existing systems.
  • Long-Term Reliability: Provides dependable performance for extended use.
  • Cost-Effective Protection: Offers a balance of performance and affordability.

Additional Details

The E-T-A 3131-CF1PT-000000-1Y6-10A circuit breaker typically operates at a voltage of 250VAC or 28VDC. The trip time varies depending on the overload current, but it is designed to trip quickly under severe overload conditions. It is typically constructed with a robust housing and reliable internal components. The reset mechanism allows for easy restoration of the circuit after a trip. Refer to the manufacturer's datasheet for specific electrical characteristics, temperature ratings, and installation guidelines. The snap-in mounting feature allows for quick and secure attachment to panels, while the trip-free mechanism ensures safety by preventing the user from overriding the protection.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess