EN
  • EN
  • DE

SSM4955GM

Part No SSM4955GM
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description Dual P-channel Enhancement-mode Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259553-SSM4955GM
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM4955GM CAD Model

Description

The SSM4955GM is a P-Channel Enhancement Mode MOSFET from Silicon Standard Corp. It is designed for high-efficiency power switching applications and is characterized by its low on-resistance and fast switching speed. This makes it well-suited for various power management and load switching functions, particularly in portable devices and battery-powered applications.

Applications:

  • Load Switching: Used to efficiently switch power to various loads.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and laptops for power distribution and regulation.
  • Battery Management Systems (BMS): Used for battery charging and discharging control.
  • DC-DC Converters: Employed in various DC-DC conversion topologies for voltage regulation.
  • LED Backlighting: Suitable for controlling LED backlighting in displays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at higher frequencies.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Logic-Level Gate Drive: Enables direct drive from low-voltage logic circuits, simplifying design.
  • Small Footprint (SOT-23 Package): Space-saving package for high-density applications.

Benefits:

  • Improved Efficiency: Low RDS(on) and low gate charge minimize power losses, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving reliability.
  • Simplified Gate Drive Circuitry: Logic-level gate drive simplifies the design of gate drive circuits.
  • Compact Design: Small SOT-23 package allows for use in space-constrained applications.
  • Enhanced Battery Life: Efficient power switching contributes to longer battery life in portable devices.

Additional Details:

The SSM4955GM typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of approximately -4.0A, though these values can vary slightly depending on the specific batch and operating conditions. It is available in a SOT-23 package. Key specifications include a gate threshold voltage (VGS(th)) typically between -1V and -3V. This MOSFET is designed to provide a balance between on-state resistance and switching speed. Always refer to the manufacturer's datasheet for precise electrical characteristics, application guidelines, and recommended operating conditions to ensure optimal performance and reliability in specific applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess