EN
  • EN
  • DE

SSM4224M

Part No SSM4224M
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description DUAL N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259525-SSM4224M
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM4224M CAD Model

Description

The SSM4224M is a P-Channel enhancement mode MOSFET produced by Silicon Standard Corp. It is designed for a variety of power management and switching applications where efficient power control is required. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for both high-frequency and general-purpose switching circuits.

Applications:

  • DC-DC Converters: Used as a switching element in step-up and step-down DC-DC converters for portable devices and power supplies.
  • Load Switching: Employed for controlling power to various loads in electronic systems, such as lighting and motor control.
  • Power Management in Portable Devices: Ideal for battery management in smartphones, tablets, and laptops.
  • Battery Protection Circuits: Used in battery protection circuits to prevent overcharging and over-discharging.
  • Solid State Relays: Acts as a switch in solid state relays for applications requiring isolation and reliable switching.

Features:

  • P-Channel Enhancement Mode: Allows for easy driving and control in low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces the drive power required and simplifies gate drive circuitry.
  • Surface Mount Package: Facilitates compact and efficient PCB assembly.

Benefits:

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation and enhances overall system efficiency.
  • Compact Design: Small surface mount package allows for space-saving designs in portable devices.
  • Simplified Circuit Design: P-Channel configuration simplifies driving and control, reducing component count.
  • Enhanced Thermal Performance: Efficient heat dissipation due to low on-resistance.
  • Reliable Switching: Fast switching speed ensures reliable performance in demanding applications.

Additional Details:

The SSM4224M typically comes in a small surface mount package (e.g., SOT-23 or similar), which is ideal for high-density PCB layouts. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and total power dissipation. It is important to consult the datasheet for the specific values and operating conditions. This MOSFET is designed to operate within a specified temperature range, typically from -55°C to +150°C. It adheres to RoHS compliance, ensuring it meets environmental standards.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess