EN
  • EN
  • DE

SSM2316GN

Part No SSM2316GN
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-channel Enhancement-mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259457-SSM2316GN
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2316GN CAD Model

Description

The SSM2316GN is a high-efficiency, filter-free Class D audio amplifier from Silicon Standard Corp. It is designed to deliver high-quality audio while minimizing power consumption, making it ideal for portable and battery-powered applications. This amplifier features a low quiescent current and excellent efficiency, extending battery life and reducing heat dissipation.

Applications

  • Portable Media Players
  • Mobile Phones
  • Tablet Computers
  • Bluetooth Speakers

Features

  • Filter-Free Class D Architecture: Reduces external component count and cost.
  • High Efficiency: Minimizes power consumption and extends battery life.
  • Low Quiescent Current: Further reduces power consumption in idle mode.
  • Integrated Gain Setting: Simplifies design and reduces external components.
  • Short-Circuit and Thermal Protection: Ensures reliable operation and prevents damage.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Reduced Board Space: Filter-free architecture minimizes the need for external components.
  • Lower System Cost: Reduced component count translates to lower overall system cost.
  • Improved Audio Quality: Delivers clear and crisp audio reproduction.
  • Enhanced System Reliability: Built-in protection features ensure robust and reliable operation.

Additional Details

The SSM2316GN operates from a single power supply voltage, typically in the range of 2.5V to 5.5V, making it compatible with a wide range of battery-powered devices. It can deliver up to 2.5W of output power into a 4Ω speaker with low total harmonic distortion plus noise (THD+N). The integrated gain setting feature allows for easy adjustment of the amplifier's gain without the need for external resistors. The amplifier also includes shutdown mode, which further reduces power consumption when the device is not in use.

The device is available in a small, surface-mount package, which helps minimize the footprint on the PCB. Its high efficiency and low power consumption make it an excellent choice for portable audio applications where battery life and space are critical considerations. The built-in protection features ensure robust and reliable operation, even under demanding conditions.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess