EN
  • EN
  • DE
  • IT

WT11U-A-AI4

Part No WT11U-A-AI4
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BT CHIP + U.FL SMD / Bluetooth Bluetooth v2.1 +EDR, Class 1 Transceiver Module Integrated, Chip + U.FL Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series -
Package Strip
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 1
Modulation -
Frequency -
Data Rate 3Mbps
Power - Output 17dBm
Sensitivity -88dBm
Serial Interfaces SPI, UART, USB
Antenna Type Integrated, Chip + U.FL
Utilized IC / Part -
Memory Size -
Voltage - Supply 3V ~ 3.6V
Current - Receiving 36mA
Current - Transmitting 88mA ~ 138mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number WT11
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354055-WT11U-A-AI4
Ultra Librarian 3D Model Ultra Librarian WT11U-A-AI4 CAD Model

Description

The WT11U-A-AI4 is a Bluetooth RF transceiver module from Silicon Labs.

  • Operating Temperature: -40°C to 85°C
  • Bluetooth Version: v2.1 +EDR
  • Power Output: 17dBm
  • Sensitivity: -88dBm
  • Voltage Supply: 3V to 3.6V
  • Current Consumption (Receiving): 36mA
  • Current Consumption (Transmitting): 88mA to 138mA
  • Antenna: Integrated Chip Antenna, U.FL connector
  • Interfaces: SPI, UART, USB
  • Product Status: Obsolete

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
Linear IC
Lowest to $250.9767
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.5225 $175.5225
2+ $169.6717 $339.3434
3+ $152.1194 $456.3582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess