EN
  • EN
  • DE

SMP60N06-18

Part No SMP60N06-18
Manufacturer Silicon Labs
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0436+
Reference case TO-220
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
RoHS State Request Verification
Win Source Part Number 756713-SMP60N06-18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP60N06-18 CAD Model

Description

The SMP60N06-18 is a Power MOSFET manufactured by Silicon Labs (likely acquired from another vendor). Power MOSFETs are semiconductor devices used for switching or amplifying electronic signals in power applications. The SMP60N06-18 is designed for high-efficiency power switching in various applications.

Applications

  • DC-DC Converters: Used in DC-DC converters to switch power at high frequencies.
  • Motor Control: Employed in motor control circuits to switch current to the motor windings.
  • Power Supplies: Used in power supplies for switching and regulating voltage and current.
  • LED Lighting: Employed in LED lighting systems for controlling the brightness of LEDs.
  • Battery Management Systems (BMS): Used in BMS for switching and controlling charging and discharging of batteries.

Features

  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing power losses during switching.
  • High Current Capability: Can handle high current levels.
  • Fast Switching Speed: Exhibits fast switching speed for high-frequency operation.
  • Low Gate Charge (Qg): Requires low gate charge, reducing drive power requirements.
  • Avalanche Rated: Can withstand avalanche conditions, providing robust performance.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency.
  • Reduced Heat Dissipation: Low power losses reduce heat dissipation, simplifying thermal management.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Simplified Drive Circuitry: Low gate charge reduces drive power requirements, simplifying drive circuitry.
  • Enhanced Reliability: Avalanche rating provides robust performance and enhanced reliability.

The SMP60N06-18's specific characteristics, such as voltage rating, current rating, on-resistance, and gate charge, are detailed in the Silicon Labs datasheet. Selecting a suitable Power MOSFET requires considering the voltage and current requirements of the application, the switching frequency, and the desired efficiency. Power MOSFETs are an essential component in many power electronic systems for efficient and reliable power switching.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess