EN
  • EN
  • DE

SM340QF AB

Part No SM340QF AB
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 326621-SM340QF AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM340QF AB CAD Model

Description

The Silicon Labs SM340QF-AB is a member of the Secure Vault™ family of secure microcontrollers, designed to provide robust security features for IoT devices. This highly integrated microcontroller combines a high-performance Arm® Cortex®-M33 core with advanced cryptographic hardware and a comprehensive set of peripherals, making it an ideal solution for a wide range of security-sensitive applications.

Applications

  • Smart Home Devices: Secure control and communication for door locks, thermostats, and security systems.
  • Industrial Automation: Protection of sensitive data and control systems in industrial environments.
  • Medical Devices: Secure data transmission and device authentication for medical equipment.
  • Payment Terminals: Secure transaction processing and data encryption for point-of-sale (POS) devices.
  • Asset Tracking: Secure tracking and monitoring of valuable assets with tamper detection.

Features

  • Arm Cortex-M33 Core: High-performance processing with integrated security features.
  • Secure Vault Technology: Advanced security features including secure boot, secure key storage, and tamper detection.
  • Cryptographic Hardware: AES, SHA, ECC, and other cryptographic accelerators for secure data encryption and authentication.
  • Multiple Communication Interfaces: UART, SPI, I2C, and USB interfaces for flexible connectivity.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Memory: Flash memory and RAM for code and data storage.

Benefits

  • Enhanced Security: Protects against unauthorized access and tampering with advanced security features.
  • Improved Performance: High-performance processing for demanding applications.
  • Reduced Development Time: Comprehensive development tools and software libraries for rapid prototyping and deployment.
  • Lower System Cost: Integrated features and peripherals reduce the need for external components.
  • Long Battery Life: Low power consumption enables extended operation in battery-powered devices.

Additional Details

The SM340QF-AB operates over a wide temperature range, making it suitable for use in harsh environments. It is available in a variety of packages to meet different application requirements. It also includes a true random number generator (TRNG) to enhance security. Silicon Labs provides a comprehensive suite of development tools, including a software development kit (SDK) and hardware evaluation boards, to facilitate development with the SM340QF-AB.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess