EN
  • EN
  • DE

SL23EP04NZC-1

Part No SL23EP04NZC-1
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Win Source Part Number 1093479-SL23EP04NZC-1
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL23EP04NZC-1 CAD Model

Description

The SL23EP04NZC-1 is a high-performance, low-jitter clock synthesizer from Silicon Labs. It is designed to generate multiple clock frequencies from a single reference input, making it ideal for various communication, networking, and computing applications. This clock synthesizer ensures reliable and precise clock signals, which are crucial for the proper operation of digital systems.

Applications:

  • Networking Equipment: Used in routers, switches, and servers to generate clock signals for various network interfaces.
  • Telecommunications Systems: Employed in base stations, transmission equipment, and other telecom infrastructure.
  • Data Centers: Integrated into servers, storage systems, and other data center equipment requiring precise clock synchronization.
  • Industrial Automation: Used in industrial controllers and data acquisition systems.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other consumer devices requiring multiple clock frequencies.

Features:

  • Multiple Clock Outputs: Generates up to four independent clock outputs.
  • Low Jitter: Provides clean and stable clock signals with minimal jitter.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Flexible Clock Configuration: Allows for easy configuration of output frequencies and clock dividers.
  • Low Power Consumption: Designed for low-power operation to minimize energy consumption.

Benefits:

  • Improved System Performance: Enhances the performance of digital systems by providing clean and stable clock signals.
  • Reduced EMI: Minimizes electromagnetic interference (EMI) due to low-jitter clock outputs.
  • Simplified Design: Simplifies clock generation and distribution in complex systems.
  • Lower Power Consumption: Reduces overall system power consumption, leading to energy savings.
  • Increased Reliability: Ensures reliable clock operation for long-term system stability.

Additional Details:

The SL23EP04NZC-1 typically accepts a reference clock input and generates multiple output clocks with programmable frequencies. It supports various clock output formats, such as LVCMOS and LVPECL, depending on the specific configuration. The device is usually packaged in a small surface-mount package for easy integration into PCBs. Detailed specifications, including frequency ranges, jitter performance, and power consumption, can be found in the official datasheet from Silicon Labs.

You May Also Be Interested in

Samsung
Lowest to $12.5133
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Texas Instruments
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention