EN
  • EN
  • DE

SII9223ACTU

Part No SII9223ACTU
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837659-SII9223ACTU
Ultra Librarian 3D Model Ultra Librarian SII9223ACTU CAD Model

Description

The SII9223ACTU is a high-performance HDMI 1.4 transmitter from Silicon Labs, designed for applications requiring high-definition video and audio transmission. It is a key component in devices that need to reliably output HDMI signals to displays, projectors, or other HDMI-enabled devices. This transmitter supports a wide range of video resolutions and audio formats, making it suitable for diverse multimedia applications.

Applications:

  • Blu-ray and DVD Players: Used to transmit high-definition video and audio to TVs and home theater systems.
  • Gaming Consoles: Enables the output of high-resolution gaming visuals and immersive audio to displays.
  • Set-Top Boxes: Facilitates the transmission of digital TV and streaming content to connected displays.
  • AV Receivers: Serves as a transmitter for routing audio and video signals from various sources to display devices.
  • PC and Laptop Computers: Allows for HDMI output to external monitors, projectors, and other display devices.

Features:

  • HDMI 1.4 Transmitter: Compliant with HDMI 1.4 specifications, supporting high-definition video and audio.
  • Deep Color Support: Supports Deep Color modes for enhanced color fidelity.
  • High-Bandwidth Support: Enables transmission of high-resolution video signals without compression.
  • Integrated HDCP Engine: Includes an integrated High-bandwidth Digital Content Protection (HDCP) engine for secure content transmission.
  • Audio Format Support: Supports a wide range of audio formats, including Dolby Digital, DTS, and PCM.
  • Low Power Consumption: Designed for efficient power consumption, making it suitable for portable devices.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • High-Quality Video Output: Delivers crystal-clear and vibrant video output, enhancing the viewing experience.
  • Immersive Audio Experience: Supports a wide range of audio formats, providing a rich and immersive audio experience.
  • Secure Content Transmission: The integrated HDCP engine ensures secure transmission of protected content.
  • Wide Compatibility: Compatible with a wide range of HDMI-enabled devices, ensuring seamless integration.
  • Reduced System Cost: The integrated features and compact package help reduce system cost and complexity.
  • Improved Reliability: Designed for reliable performance in demanding multimedia applications.

The SII9223ACTU provides superior video and audio quality over HDMI. Its HDCP engine is crucial for playback of copyright-protected content. Its low power consumption and small footprint make it suitable for portable devices. It operates across a broad temperature range.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3247 $60.9741
7+ $16.6767 $116.7369
11+ $16.1556 $177.7116
15+ $15.6345 $234.5175
20+ $15.1133 $302.2660
26+ $13.5498 $352.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess