The SII9022ACUN is a high-bandwidth DVI/HDMI transmitter manufactured by Silicon Labs. It's designed to facilitate the transmission of digital video and audio signals over a single cable, primarily targeting applications that require high-definition content delivery. This transmitter is part of Silicon Labs' family of HDMI/DVI solutions, offering a robust and reliable interface for various multimedia devices.
Applications
- DVD players and recorders
- Set-top boxes
- Digital televisions
- PC graphics cards
- Gaming consoles
- AV receivers
- Projectors
Features
- HDMI 1.3 transmitter compliant
- Supports resolutions up to 1080p and WUXGA
- Integrated HDCP 1.2 encryption engine for content protection
- Deep Color support (up to 36-bit)
- Supports audio formats including Dolby Digital, DTS, and PCM
- Low power consumption
- Integrated CEC (Consumer Electronics Control)
- DDC (Display Data Channel) support
- Advanced power management features
Benefits
- High-quality video and audio transmission: Enables the delivery of crystal-clear video and high-fidelity audio, enhancing the viewing and listening experience.
- Content protection: HDCP compliance ensures that copyrighted content is securely transmitted, preventing unauthorized copying.
- Wide compatibility: Supports a broad range of resolutions and audio formats, making it compatible with various display devices and content sources.
- Reduced system cost: Integration of multiple features into a single chip reduces the number of external components required, lowering overall system cost.
- Simplified system design: The integrated design simplifies the design process and reduces time-to-market.
- Low power consumption: Optimizes power efficiency, making it suitable for power-sensitive applications.
The SII9022ACUN is a comprehensive solution for HDMI/DVI transmission, offering a blend of performance, features, and cost-effectiveness. Its compliance with industry standards and its robust design make it a reliable choice for a wide range of multimedia applications. Its power efficiency is also notable making it viable for portable applications too.