EN
  • EN
  • DE

SII1169CTU

Part No SII1169CTU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323512-SII1169CTU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII1169CTU CAD Model

Description

The SII1169CTU is an HDMI transmitter manufactured by Silicon Labs, designed for applications requiring high-quality audio and video transmission over HDMI. It's part of Silicon Labs' portfolio aimed at providing robust and reliable HDMI solutions for consumer electronics and other display-related products.

Applications:

  • Set-top boxes
  • DVD players
  • Gaming consoles
  • Digital media players
  • AV Receivers
  • HDMI Switches and Splitters
  • Projectors

Features:

  • HDMI 1.3a Transmitter
  • Supports resolutions up to 1080p/60Hz
  • Integrated HDCP 1.2 encryption
  • Deep Color support (up to 36-bit)
  • Integrated CEC controller
  • Low power consumption
  • TMDS core

Benefits:

  • High-definition video transmission: Delivers sharp, clear, and detailed video output for enhanced viewing experiences.
  • Content protection: HDCP compliance ensures secure transmission of copyrighted content.
  • Interoperability: Compatible with a wide range of HDMI-enabled devices.
  • Cost-effective: Integration of key features reduces the need for external components, leading to lower system costs.
  • Energy efficient: Low power consumption contributes to extended battery life in portable devices and reduced energy usage in stationary equipment.

The SII1169CTU ensures the secure transmission of high-definition content by integrating an HDCP (High-bandwidth Digital Content Protection) engine. This is crucial for devices that handle copyrighted material, such as Blu-ray players and set-top boxes. The integrated CEC (Consumer Electronics Control) controller allows for seamless control of connected HDMI devices through a single remote, streamlining the user experience.

Its low power consumption makes the SII1169CTU suitable for both portable and stationary applications. The HDMI 1.3a compliance guarantees compatibility with a variety of HDMI-enabled displays and devices. With deep color support, the transmitter is capable of delivering vibrant and lifelike images, enhancing the overall viewing experience. The device is designed to meet the demanding requirements of modern digital media systems, offering a balance of performance, features, and efficiency.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300
STMicroelectronics
Lowest to $0.3972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess