The SII0649CLU is a HDMI transmitter IC designed by Silicon Labs. It's a key component in devices that need to transmit high-definition video and audio signals over an HDMI interface. This transmitter is engineered to comply with HDMI specifications, ensuring compatibility with a wide range of displays and other HDMI-enabled devices.
Applications:
- DVD players and recorders
- Blu-ray players and recorders
- Set-top boxes (STBs)
- Gaming consoles
- Personal computers (PCs) with HDMI output
- Digital video cameras and camcorders
- AV receivers
- HDMI matrix switches and splitters
Features:
- HDMI 1.3 transmitter supporting resolutions up to 1080p/60
- HDCP (High-bandwidth Digital Content Protection) support to protect copyrighted content
- Integrated CEC (Consumer Electronics Control) for inter-device control
- Deep Color support for enhanced color depth
- Integrated audio encoder supporting various audio formats, including Dolby Digital and DTS
- Low power consumption
- Advanced on-chip test capabilities
- Compact package for space-constrained applications
Benefits:
- High-quality video and audio transmission: The SII0649CLU ensures faithful reproduction of high-definition content, delivering a superior viewing experience.
- Interoperability: Its HDMI compliance guarantees seamless connectivity with other HDMI devices, avoiding compatibility issues.
- Content protection: HDCP support allows the transmission of protected content, enabling the playback of Blu-ray discs and other copyrighted material.
- System integration: The integrated audio encoder and CEC functionality reduce the need for external components, simplifying system design and lowering costs.
- Power efficiency: Low power consumption minimizes heat dissipation and extends battery life in portable devices.
- Reduced BOM Cost: Highly integrated design enables a smaller BOM (Bill of Materials) and a more simplified design
Additional Details:
The SII0649CLU operates over a wide temperature range. The specific package type and pinout details are available in the product datasheet. It supports various video input formats and offers flexible audio input options. This chip is designed for ease of integration, with comprehensive documentation and support resources available from Silicon Labs.