EN
  • EN
  • DE

SI8460AA

Part No SI8460AA
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837616-SI8460AA
Ultra Librarian 3D Model Ultra Librarian SI8460AA CAD Model

Description

The SI8460AA is a digital isolator from Silicon Labs, offering robust galvanic isolation for digital signals in a wide range of applications. It provides a reliable and high-performance solution for transferring digital data between circuits with different voltage potentials, ensuring safety and preventing ground loops.

Applications

  • Industrial automation systems
  • Medical equipment
  • Power supplies and motor control
  • Isolated data acquisition systems
  • Networking and communication equipment
  • Automotive systems
  • Test and measurement equipment

Features

  • Galvanic Isolation: Provides robust isolation between the input and output sides.
  • High Data Rate: Supports data rates up to 150 Mbps.
  • Low Power Consumption: Minimizes power usage in isolated systems.
  • CMTI (Common-Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.
  • Uni-directional Channels: Features 6 channels for one-way communication.
  • Wide Supply Voltage Range: Supports various voltage levels on both sides of the isolation barrier.
  • Robust Construction: Ensures long-term reliability in harsh environments.

Benefits

  • Enhanced Safety: Isolation protects sensitive circuitry from high-voltage transients and ground loops.
  • Improved System Performance: High data rates and low propagation delay minimize signal distortion.
  • Reduced Power Consumption: Low power operation contributes to energy efficiency.
  • Simplified Design: Integration reduces the need for external components.
  • Increased Reliability: Robust isolation and protection features ensure long-term operation.

Additional Details

The SI8460AA comes in a small SOIC package, making it easily integrable into various applications. The isolation rating is typically 2.5 kVrms or higher. The device supports supply voltages ranging from 2.5V to 5.5V. The input and output channels are compatible with CMOS logic levels. The propagation delay is typically around 10 ns. The SI8460AA leverages Silicon Labs' proprietary capacitive isolation technology, ensuring superior performance and reliability compared to traditional optocouplers. It's also designed to meet rigorous safety standards, including UL, CSA, and VDE certifications. The six unidirectional channels provide ample connectivity for complex isolated digital interfaces.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess