EN
  • EN
  • DE

SI8310-A-FSR

Part No SI8310-A-FSR
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837612-SI8310-A-FSR
Ultra Librarian 3D Model Ultra Librarian SI8310-A-FSR CAD Model

Description

The SI8310-A-FSR is an isolated smart switch from Silicon Labs, designed for robust and reliable control in industrial and automotive applications. It integrates galvanic isolation with a high-side switch, offering protection and simplifying system design.

Applications

  • Industrial automation
  • Motor control
  • Solenoid drivers
  • Valve control
  • HVAC systems
  • Automotive applications (e.g., lighting, actuators)
  • Power distribution

Features

  • Galvanic isolation: Provides robust isolation between the control and load sides.
  • Integrated high-side switch: Simplifies design and reduces component count.
  • Short-circuit protection: Protects the switch and load from overcurrent conditions.
  • Over-temperature protection: Prevents damage due to overheating.
  • Current limiting: Limits the output current to a safe level.
  • Diagnostic feedback: Provides status information for fault detection.
  • CMTI (Common-Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.

Benefits

  • Enhanced safety: Isolation protects the control circuitry from high-voltage transients and faults.
  • Simplified design: Integration reduces the need for external components and simplifies layout.
  • Increased reliability: Protection features prevent damage from overcurrent, overtemperature, and short circuits.
  • Improved system performance: Fast switching speeds and precise control enhance system efficiency.
  • Reduced system cost: Integration and optimized performance contribute to lower overall system costs.

Additional Details

The SI8310-A-FSR typically supports a supply voltage range of 2.5V to 5.5V on the control side and can switch loads up to several amps. It is available in a small SOIC package. The isolation rating is typically 2.5 kVrms or higher. The device offers a variety of diagnostic feedback signals, including fault, overcurrent, and overtemperature indicators. The integrated current limiting feature ensures that the output current remains within safe operating limits, preventing damage to the switch and the connected load. The fast switching speeds enable precise control of inductive loads such as solenoids and valves. The SI8310-A-FSR also integrates a clamp circuit to protect against inductive kickback voltages.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess