EN
  • EN
  • DE

SI8234BB

Part No SI8234BB
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837609-SI8234BB
Ultra Librarian 3D Model Ultra Librarian SI8234BB CAD Model

Description

The SI8234BB is an isolated gate driver manufactured by Silicon Labs, engineered to control power MOSFETs and IGBTs in various power conversion applications. It provides reinforced isolation, crucial for safety and reliable operation in high-voltage systems. This gate driver is designed to offer precise control and protection features to enhance the performance and longevity of power electronic circuits.

Applications

  • Isolated power supplies
  • Motor drives
  • Renewable energy inverters (solar, wind)
  • Uninterruptible Power Supplies (UPS)
  • Industrial automation systems
  • Medical equipment
  • Hybrid Electric Vehicles (HEV) and Electric Vehicles (EV)

Features

  • Reinforced isolation: Provides a high level of isolation between the input and output sides.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments.
  • Adjustable dead time: Optimizes efficiency by controlling the dead time between switching devices.
  • Overlapping conduction protection: Prevents shoot-through by ensuring only one switch is on at a time.
  • UVLO (Under-Voltage Lockout) protection: Prevents operation with insufficient supply voltage.
  • Desaturation detection: Detects and protects against overcurrent conditions in power switches.
  • Precise timing control: Minimizes switching losses and improves efficiency.

Benefits

  • Improved system efficiency: Optimized timing and dead-time control reduce switching losses.
  • Enhanced reliability: Robust isolation and protection features prevent damage from overcurrent and undervoltage.
  • Simplified design: Integrated features reduce the need for external components.
  • Increased power density: Smaller size and higher efficiency allow for more compact designs.
  • Lower system cost: Integration and performance optimization contribute to lower overall system costs.

Additional Details

The SI8234BB typically offers propagation delays around 30 ns and can support switching frequencies up to 1 MHz. It comes in a small SOIC package, providing excellent thermal performance. The isolation rating is generally 5 kVrms. The device operates with a supply voltage range of 4.5 V to 5.5 V. It is designed to drive high-side and low-side MOSFETs or IGBTs in half-bridge and full-bridge configurations. The input side is compatible with CMOS logic levels. The output drive capability can reach up to 4 A peak. The integrated Miller clamp prevents unintended turn-on of external power switches, further enhancing system reliability and safety. The adjustable dead-time control allows for fine-tuning of the switching performance to minimize dead-time losses while preventing shoot-through.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess