EN
  • EN
  • DE

SI7210-B-02-IV

Part No SI7210-B-02-IV
Manufacturer Silicon Labs
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT I2C SOT23-5  /  Hall Effect Sensor Single Axis SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Silicon Labs
Package Strip
Technology Hall Effect
Axis Single
Output Type I2C
Sensing Range ±20mT
Voltage - Supply 1.71V ~ 5.5V
Current - Supply (Max) 0.4µA (Typ)
Resolution 13 b
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Programmable
Supplier Device Package SOT-23-5
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Base Product Number SI7210
Other Names 336-SI7210-B-02-IVCT,336-SI7210-B-02-IVCTINACTIVE,336-SI7210-B-02-IV,336-4070,336-SI7210-B-02-IVCT,336-4070
Standard Package 300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235390-SI7210-B-02-IV
Ultra Librarian 3D Model Ultra Librarian SI7210-B-02-IV CAD Model

Description

The SI7210-B-02-IV is a programmable linear and compass magnetic sensor from Silicon Labs.

  • Product Name: SI7210-B-02-IV
  • Bandwidth: 20kHz
  • Sensing Range: ±20mT
  • Output Type: I2C
  • Voltage Supply: 1.71V ~ 5.5V
  • Maximum Current Supply: 0.4µA (Typ)
  • Mounting: SMD (SMT) technology
  • Packaging: Strip
  • Standard Package: 300
  • Application: Sensors, Transducers
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
NXP / Nexperia
Magnetic field sensor
Lowest to $13.0573
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Asahi Kasei Microsystems
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7470 $52.1930
45+ $2.2539 $101.4255
69+ $2.1835 $150.6615
95+ $2.1130 $200.7350
123+ $2.0426 $251.2398
164+ $1.8313 $300.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess