The KMZ51 is a highly sensitive magnetic field sensor developed by NXP Semiconductors, designed to accurately and reliably detect magnetic field direction and strength. This versatile sensor is based on the magnetoresistive effect of thin-film permalloy, which ensures precision in sensing applications. The KMZ51 is an ideal component for a wide range of industrial and consumer applications, including but not limited to, compassing, navigation systems, position detection, and current sensing.
Key Features
- High Sensitivity: The KMZ51's magnetoresistive elements offer excellent sensitivity, capable of detecting weak magnetic fields with high precision.
- Angle Measurement: It can accurately measure the angle of a magnetic field in relation to its sensitive axis, making it suitable for electronic compass applications.
- Linear Output: The sensor provides a linear output voltage that is directly proportional to the magnetic field applied, facilitating easy integration with analog circuits.
- Temperature Compensation: The built-in temperature compensation feature ensures stable performance over a wide temperature range.
- Low Power Consumption: Designed for efficiency, the KMZ51 operates with low power consumption, making it suitable for battery-powered devices.
Specifications
Parameter
Value
Sensitivity
Typically 2.5 mV/V/Oe
Supply Voltage
4.5 V to 5.5 V
Operating Temperature
-40°C to 150°C
Package
SOT223
Applications
The KMZ51's robust design and high sensitivity make it suitable for a variety of applications, including:
- Electronic Compassing
- Angle Measurement in Joysticks
- Current Sensing in Power Management Systems
- Position Detection in Industrial Controls
With its combination of performance, reliability, and versatility, the KMZ51 from NXP Semiconductors stands out as a top choice for designers seeking a magnetic field sensor that can deliver accurate results even in challenging environments.