EN
  • EN
  • DE

SI6953DQ-T1

Part No SI6953DQ-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322539-SI6953DQ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6953DQ-T1 CAD Model

Description

The SI6953DQ-T1 is a dual N-channel MOSFET produced by Silicon Labs. It's designed to be highly efficient in power switching and load management applications. The component integrates two independent N-channel MOSFETs into a single package, making it a good choice when board space is limited and efficient power usage is key. The low on-resistance and fast switching characteristics are suited for uses such as DC-DC converters, load switching, and power management in various electronic devices, including portable electronics.

Applications:

  • DC-DC Converters: In circuits that convert DC voltage levels efficiently.
  • Load Switching: Controlling power to various electronic circuit loads.
  • Power Management Circuits: Part of circuits used for power distribution and control.
  • Battery Management Systems (BMS): In BMS, controlling battery charging and discharging.
  • Motor Control: Controls speed and direction of smaller DC motors.

Features:

  • Dual N-Channel MOSFET: Two independent N-channel MOSFETs in one package.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and increases efficiency.
  • Logic-Level Gate Drive: Makes it easier to interface with low-voltage logic circuits.
  • Compact Package: Saves space, ideal for smaller designs.
  • Fast Switching Speed: Reduces switching losses.

Benefits:

  • Increased Power Efficiency: Minimizes power dissipation, for cooler operation and longer battery life.
  • Simplified Circuit Design: Easy connection with low-voltage logic circuits.
  • Reduced Board Space: Integration of two MOSFETs reduces total component count.
  • Enhanced Thermal Performance: Efficient heat dissipation for stability.
  • Improved System Reliability: Design ensures dependable performance.

Additional Details:

The SI6953DQ-T1 features low gate charge (Qg) and gate resistance (Rg), minimizing switching losses and enhancing efficiency. Operating temperature range is wide, which allows use in various environments. Surface-mount package is standard. Consult the datasheet for voltage ratings, current capacity, RDS(on) values, and other specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess