EN
  • EN
  • DE

LTC2636CMS-LZ10#TRPBF

Part No LTC2636CMS-LZ10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201553-LTC2636CMS-LZ10#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 10
Output Type Voltage - Buffered
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2636CMS-LZ10#TRPBF CAD Model

Description

Product Overview: LTC2636CMS-LZ10#TRPBF from Analog Devices Inc.

The LTC2636CMS-LZ10#TRPBF is a cutting-edge digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LTC2636 family, which is known for its precision and versatility in a wide range of applications. The LTC2636CMS-LZ10#TRPBF is designed to meet the stringent requirements of modern electronic systems, providing high accuracy and stability in a compact package.

Key Features

  • Resolution: The device boasts a 10-bit resolution, ensuring fine granularity in analog output, which is crucial for applications requiring precise control and signal representation.
  • Channels: It features 8 individual DAC channels, allowing for multiple outputs to be controlled simultaneously. This makes it ideal for complex systems requiring multi-channel output with a single DAC chip.
  • Interface: The LTC2636CMS-LZ10#TRPBF utilizes a SPI interface for communication, which offers high-speed data transfer and easy integration with most microcontrollers and digital systems.
  • Power Efficiency: With its low power consumption, the device is suitable for battery-powered devices and power-sensitive applications, helping to extend operational life and reduce energy costs.
  • Package: It comes in a compact 16-lead MSOP package, which minimizes the required board space and is advantageous for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the LTC2636CMS-LZ10#TRPBF makes it suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Instruments
  • Industrial Automation
  • Portable Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2636CMS-LZ10#TRPBF is manufactured with the highest standards, ensuring consistent performance and durability for the end-user. Its robust design is intended to withstand the rigors of daily operation in demanding environments, making it a dependable choice for your critical applications.

Overall, the LTC2636CMS-LZ10#TRPBF from Analog Devices Inc. represents a blend of precision, power efficiency, and compactness, making it an excellent choice for designers looking to enhance the performance of their digital-to-analog conversion processes.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess