EN
  • EN
  • DE

SI6923DQ-T1

Part No SI6923DQ-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322524-SI6923DQ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6923DQ-T1 CAD Model

Description

The SI6923DQ-T1 is a dual N-channel MOSFET from Silicon Labs, designed for high-efficiency power switching and load management applications. This MOSFET features two independent N-channel MOSFETs in a single package, enabling space-saving and efficient circuit designs. Its low on-resistance and fast switching speeds make it suitable for DC-DC converters, load switching, and power management in portable devices.

Applications:

  • DC-DC Converters: Used for efficient voltage regulation and power conversion.
  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Applied in power distribution and control circuits.
  • Motor Control: Suitable for controlling small DC motors.
  • Battery Management Systems (BMS): Can be implemented in BMS for battery protection and control.

Features:

  • Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in one package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Compact Package: Saves board space, enabling smaller and more densely packed designs.
  • Fast Switching Speed: Reduces switching losses, contributing to higher efficiency.

Benefits:

  • Increased Power Efficiency: Low RDS(on) minimizes power dissipation, leading to cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital logic circuits.
  • Reduced Board Space: Dual MOSFETs in a single package reduces component count and board area.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation under load.
  • Improved System Reliability: Robust design and high-quality manufacturing ensure reliable performance.

Additional Details:

The SI6923DQ-T1 features a low gate charge (Qg) and gate resistance (Rg), which reduces switching losses and further enhances efficiency. It is designed to operate over a wide range of temperatures, making it suitable for various environmental conditions. The device is typically available in a small surface-mount package, facilitating automated assembly and reducing manufacturing costs. Consult the datasheet for specific values regarding voltage, current, RDS(on), and other critical parameters.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess