EN
  • EN
  • DE

SI4753-A10-GMR

Part No SI4753-A10-GMR
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC CAR RAD RX AM/FM/LW/SW 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 520kHz to 1.71MHz, 64MHz to 108MHz
Modulation or Protocol AM, FM, SW-LW
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 042608-SI4753-A10-GMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4753-A10-GMR CAD Model

Description

The SI4753-A10-GMR is a broadcast AM/FM radio receiver manufactured by Silicon Labs. Designed for automotive and consumer applications, this highly integrated single-chip solution simplifies radio receiver design and reduces the number of external components needed. It supports worldwide FM bands, AM bands, and weather bands.

Applications:

  • Automotive Infotainment Systems
  • Home Stereo Systems
  • Portable Radios
  • Clock Radios
  • Handheld Devices

Features:

  • Single-chip AM/FM/Weather band receiver
  • Worldwide FM band support (64-108 MHz)
  • Worldwide AM band support (520-1710 kHz)
  • Weather band support (North America)
  • Integrated low-IF receiver architecture
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • RDS/RBDS decoder
  • Digital audio output (I2S)
  • I2C control interface
  • Low power consumption

Benefits:

  • Reduced BOM costs due to high integration
  • Simplified design and manufacturing
  • High-performance AM/FM/Weather band reception
  • Improved user experience with RDS/RBDS support
  • Extended battery life in portable applications due to low power consumption
  • Reduced PCB area

Additional Details:

The SI4753-A10-GMR utilizes a low-IF architecture to achieve high sensitivity and selectivity while minimizing external components. The integrated Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) ensure optimal reception under varying signal conditions. It provides digital audio output via I2S, simplifying integration with digital audio processors and codecs. RDS/RBDS decoding enables the display of station names, program information, and other data. The I2C interface facilitates easy configuration and control. The device is designed to meet automotive and consumer electronics requirements for performance and reliability. Its low power consumption is particularly advantageous in battery-powered applications. Weather band reception is specifically tuned for North American weather broadcasts. This device is commonly found in automotive radios and other devices needing a high-performance, low-cost AM/FM receiver.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess