EN
  • EN
  • DE

SI4322-A1-FT

Part No SI4322-A1-FT
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC RCVR FSK 915MHZ 3.8V 16-TSSOP / RF Receiver FSK 2.5V/3.3V 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Frequency 433MHz, 868MHz, 915MHz
Sensitivity -109dBm
Data Rate (Maximum) 256kbps
Modulation or Protocol FSK
Applications Remote Control, RKE, Security Systems
Current - Receiving 12mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Operating Supply Voltage 2.2 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 794249-SI4322-A1-FT
Popularity Medium
Supply and Demand Status Limited
Family Name Si4322
Introduction Date December 12, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI4322-A1-FT CAD Model

Description

The SI4322-A1-FT is a high-performance, low-current transceiver from Silicon Labs, designed for a wide range of wireless applications in the sub-GHz frequency bands. It's part of the EZRadioPRO® family, known for its flexibility, integration, and low power consumption. This transceiver is suitable for applications requiring reliable wireless communication over distances.

Applications:

  • Wireless sensor networks (WSN): Used in environmental monitoring, smart agriculture, and industrial automation.
  • Remote control systems: Employed in garage door openers, remote keyless entry systems, and home automation remotes.
  • Metering: Integrated into smart meters for automatic meter reading (AMR) in utility applications.
  • Security systems: Utilized in wireless alarm systems, access control, and intrusion detection.
  • Building automation: Applied in wireless lighting control, HVAC systems, and automated shades/blinds.

Features:

  • Frequency Range: Operates in the sub-GHz bands (e.g., 315 MHz, 434 MHz, 868 MHz, 915 MHz), providing flexibility for different regional regulations.
  • Modulation: Supports various modulation schemes including OOK, FSK, GFSK, and 4FSK, enabling optimization for different application requirements.
  • Data Rate: Offers programmable data rates from 1 kbps to 500 kbps, allowing trade-offs between range and data throughput.
  • Low Power Consumption: Features low active and sleep currents, extending battery life in portable devices.
  • Integrated Synthesizer: Includes a fully integrated frequency synthesizer with a crystal oscillator, reducing external component count.
  • Programmable Output Power: Output power is programmable up to +13 dBm, allowing for adjustable range.
  • Wake-up Timer: Has a built-in wake-up timer for periodic sensing and low-power operation.
  • AES-128 Encryption: Supports AES-128 encryption for secure wireless communication.

Benefits:

  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices, reducing maintenance and replacement costs.
  • Reliable Communication: Robust modulation schemes and error correction capabilities ensure reliable data transmission in challenging RF environments.
  • Flexible Configuration: Programmable parameters allow optimization for various application requirements and regulatory standards.
  • Reduced System Cost: High integration reduces the need for external components, lowering overall system cost and complexity.
  • Enhanced Security: AES-128 encryption provides secure wireless communication, protecting sensitive data from unauthorized access.

Additional Details:

The SI4322-A1-FT operates on a supply voltage range typically from 1.8V to 3.6V. It includes features like a digital RSSI (Received Signal Strength Indicator) for signal quality monitoring and automatic frequency control (AFC) for improved frequency stability. The device typically comes in a small QFN package, making it suitable for compact designs.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess