EN
  • EN
  • DE

SI4133T-GMR

Part No SI4133T-GMR
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0746+
Reference case MLP-28
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 716189-SI4133T-GMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4133T-GMR CAD Model

Description

The SI4133T-GMR is a highly integrated single-chip FM receiver from Silicon Labs. It is designed for low-power, high-performance FM radio applications, integrating nearly all receiver functions into a single IC.

Applications

  • FM Radios
  • Portable Media Players
  • Wireless Audio Devices
  • Automotive Radio Systems

Features

  • Integrated FM Receiver: Incorporates all necessary FM receiver functions (RF front-end, mixer, IF filter, demodulator).
  • Low Power Consumption: Optimized for battery-powered applications.
  • High Sensitivity: Provides excellent reception even with weak signals.
  • Digital Audio Output: Offers digital audio output for high-quality sound.
  • Automatic Frequency Control (AFC): Automatically corrects for frequency drift.

Benefits

  • Reduced System Cost: Integration minimizes the need for external components.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Reception Quality: High sensitivity ensures excellent reception even in challenging environments.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details

The SI4133T-GMR typically supports a specific frequency range, which covers the FM broadcast band. Its sensitivity and selectivity are crucial parameters for determining its reception performance. The audio output level and distortion should be considered for audio quality. The operating voltage and current requirements must be met for proper operation. The operating temperature range must be suitable for the intended environment. It is essential to consult the Silicon Labs datasheet for detailed specifications and application notes. The chip often includes features like automatic gain control (AGC) to optimize signal levels. The availability of digital audio output enables easy integration with digital audio processors. Proper antenna design is crucial for maximizing reception performance. The chip's small size and low power consumption make it ideal for portable applications. Careful PCB layout is important for minimizing noise and ensuring stable operation. It is vital to use proper shielding techniques to minimize interference from external sources.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess