EN
  • EN
  • DE

SI4122GM-EVB

Part No SI4122GM-EVB
Manufacturer Silicon Labs
Catalog Equipment - Function Generators
Description Board Evaluation For SI4122G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 980389-SI4122GM-EVB
Categories Equipment - Function Generators
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4122GM-EVB CAD Model

Description

The SI4122GM-EVB is an Evaluation Board for the SI4122GM, a single-chip FM receiver from Silicon Labs. This evaluation board allows engineers to test and evaluate the performance of the SI4122GM FM receiver in a variety of applications.

Applications

  • FM Radio Receivers
  • Audio devices
  • Consumer Electronics
  • Portable media players
  • Automotive Entertainment Systems
  • DIY radio projects

Features

  • Onboard SI4122GM FM Receiver: Allows direct evaluation of the chip's performance.
  • Audio Output: Provides an audio output for listening to the received FM signal.
  • Control Interface: Typically includes an interface (e.g., SPI, I2C) for configuring the SI4122GM.
  • Power Supply: Requires an external power supply for operation.
  • Antenna Input: Provides a connector for an FM antenna.
  • Test Points: Includes test points for measuring signals at various locations on the board.
  • Easy to Use: Designed for easy setup and evaluation.

Benefits

  • Rapid Prototyping: Allows for quick evaluation and prototyping of FM receiver designs.
  • Reduced Development Time: Simplifies the design process by providing a working reference design.
  • Performance Evaluation: Enables accurate measurement of the SI4122GM's performance characteristics.
  • Debugging and Troubleshooting: Facilitates debugging and troubleshooting of FM receiver circuits.
  • Accelerated Time-to-Market: Speeds up the development process, allowing for faster time-to-market.

Additional Details

The SI4122GM-EVB typically includes documentation and software tools to aid in evaluation and configuration. The evaluation board enables users to experiment with different settings and configurations to optimize the performance of the SI4122GM for their specific applications. The specific control interface, audio output characteristics, and power supply requirements are detailed in the Silicon Labs documentation for the SI4122GM-EVB. Refer to the Silicon Labs website for the datasheet, user manual, and software downloads for the SI4122GM-EVB.

You May Also Be Interested in

Silicon Labs
Board Evaluation For SI4122G
Need more? Email Us
B&K Precision
FUNCTION GENERATOR 25MHZ SWEEP / 25 MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Lowest to $0.0681

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess