EN
  • EN
  • DE

SI32392-B-FM

Part No SI32392-B-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series SI32392
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807310-SI32392-B-FM
Ultra Librarian 3D Model Ultra Librarian SI32392-B-FM CAD Model

Description

The SI32392-B-FM is a ProSLIC (Programmable Subscriber Line Interface Circuit) device from Silicon Labs. It is designed to provide a complete analog interface for connecting to telephone lines in voice over IP (VoIP) gateways, PBXs, and other telecommunications equipment. It integrates numerous functions to simplify line card design and improve overall system performance.

Applications

  • VoIP gateways
  • PBXs (Private Branch Exchanges)
  • FXS (Foreign Exchange Subscriber) ports
  • Central office equipment
  • Analog telephone adapters (ATAs)

Features

  • Integrated codec
  • Programmable loop feed voltage and current
  • Integrated ringing generator
  • Battery feed
  • Line fault detection
  • DTMF (Dual-Tone Multi-Frequency) generation and detection
  • PCM/SPI interface

Benefits

  • Complete Analog Interface: Provides all the necessary functions for connecting to a telephone line, simplifying line card design.
  • Programmable Parameters: Allows for customization to meet the specific requirements of different telephone networks and applications.
  • Integrated Codec: Includes an integrated codec for voice digitization and compression.
  • Reduced Component Count: Integrates numerous functions, reducing the number of external components required.
  • Improved Performance: Delivers high-quality voice transmission and reception.

Additional Details

The SI32392-B-FM is a highly integrated device that streamlines the design of analog telephone interfaces. It's designed for minimal BOM (Bill of Materials). The integrated codec meets stringent industry standards. It includes comprehensive protection features to safeguard against line faults and other hazards. The SI32392-B-FM allows designers to easily adapt to varying requirements. The part helps manufacturers provide robust analog connectivity in a VoIP system.

You May Also Be Interested in

Infineon Technologies
Lowest to $6.2971
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9328 $52.7904
42+ $2.4064 $101.0688
65+ $2.3312 $151.5280
89+ $2.2560 $200.7840
115+ $2.1808 $250.7920
154+ $1.9552 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess